No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 8V |
Amplifier Type | Rail - Rail Output (RRO) |
Base Number | 272 |
Gain Bandwidth | 3MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 272 |
Input Offset Voltage Max | 5mV |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
Dual, 16-V, 3-MHz operational amplifier | Texas Instruments |
2xOp-Amp CMOS 2,7..16V RtoR SO8 | Schukat Electronic |
Op Amp, Dual 3Mhz Rro/P, Smd, Soic8 | Newark Electronics |
550uA 3MHz R/R | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLV272ID .?
Additional datasheets, footprints and schematics for TLV272ID . are listed on our Part Details page. You can also find images and similar parts to TLV272ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV272ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV272ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV272ID . fall under?
The TLV272ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV272ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV272ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV272ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV272ID . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TLV272ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV272ID . often in real-time on the comparison pages.
What if I can't find stock of TLV272ID .?
You can fill out our help required form which you can use to request a quote for TLV272ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.