Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2.4MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 8V |
Base Number | 271 |
Gain Bandwidth | 3MHz |
I/O Type | Rail-Rail Outputs |
Op Amp Type | Wideband |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
Single, 16-V, 3-MHz operational amplifier | Texas Instruments |
Op Amp, Single Supply, Soic8, 271 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV271CD?
Additional datasheets, footprints and schematics for TLV271CD are listed on our Part Details page. You can also find images and similar parts to TLV271CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV271CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV271CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV271CD fall under?
The TLV271CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV271CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV271CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLV271CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV271CD have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for TLV271CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV271CD often in real-time on the comparison pages.
What if I can't find stock of TLV271CD?
You can fill out our help required form which you can use to request a quote for TLV271CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.