Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.50
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 9MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | ± 1.35V to ± 2.75V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 2.75V |
Base Number | 2631 |
Gain Bandwidth | 9MHz |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Single, 5.5-V, 9-MHz, RRO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV2631IDBVT.?
Additional datasheets, footprints and schematics for TLV2631IDBVT. are listed on our Part Details page. You can also find images and similar parts to TLV2631IDBVT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2631IDBVT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2631IDBVT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2631IDBVT. fall under?
The TLV2631IDBVT. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2631IDBVT. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2631IDBVT. you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2631IDBVT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2631IDBVT. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV2631IDBVT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2631IDBVT. often in real-time on the comparison pages.
What if I can't find stock of TLV2631IDBVT.?
You can fill out our help required form which you can use to request a quote for TLV2631IDBVT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.