Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Reference mode | Ext,Int |
---|---|
Interface | SPI |
Number of input channels | 8 |
Rating | Military |
Analog voltage AVDD(Max)(V) | 5.5 |
Resolution(Bits) | 12 |
Package size | mm2:W x L (PKG) : [pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Input range(Min)(V) | 0 |
Multi-channel configuration | Multiplexed |
Analog voltage AVDD(Min)(V) | 3 |
Digital supply(Min)(V) | 3 |
Package Group | LCCC|20 |
Sample Rate(Max)(kSPS) | 200 |
Features | Oscillator |
Sample Rate(Max)(MSPS) | 0.2 |
Operating temperature range(C) | -55 to 125 |
SNR(dB) | 71 |
Digital supply(Max)(V) | 5.5 |
INL(Max)(+/-LSB) | 1.2 |
Power consumption(Typ)(mW) | 3.3 |
SINAD(dB) | 71 |
Input range(Max)(V) | 5.5 |
Input type | Single-Ended |
Architecture | SAR |
Where can I find additional details, specifications and documents for a TLV2548M?
Additional datasheets, footprints and schematics for TLV2548M are listed on our Part Details page. You can also find images and similar parts to TLV2548M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2548M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2548M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2548M fall under?
The TLV2548M is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Analog-to-digital converters (ADCs) > Precision ADCs (<=10MSPS).
Can I view similar or alternative parts?
You can view similar parts to TLV2548M when available in the Precision ADCs (<=10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2548M you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2548M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2548M have stock available?
There is no stock from authorised distributors for TLV2548M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2548M often in real-time on the comparison pages.
What if I can't find stock of TLV2548M?
You can fill out our help required form which you can use to request a quote for TLV2548M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.