Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adc, 12Bit, 200Ksps, Spi, Soic-20 | Newark Electronics |
12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV2548IDW?
Additional datasheets, footprints and schematics for TLV2548IDW are listed on our Part Details page. You can also find images and similar parts to TLV2548IDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2548IDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2548IDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2548IDW fall under?
The TLV2548IDW is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLV2548IDW when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2548IDW you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2548IDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2548IDW have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLV2548IDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2548IDW often in real-time on the comparison pages.
What if I can't find stock of TLV2548IDW?
You can fill out our help required form which you can use to request a quote for TLV2548IDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.