Status: | Unknown |
---|---|
Series: | Dual 12-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$7.80
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.80
|
-
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2542 |
Conversion Time | 3.5µs |
IC Case Style | VSSOP |
IC Generic Number | 2542 |
Linearity Error | 0.024% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.3mA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
12-Bit, 200 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Dual Ch. Auto Sweep | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV2542IDGK?
Additional datasheets, footprints and schematics for TLV2542IDGK are listed on our Part Details page. You can also find images and similar parts to TLV2542IDGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2542IDGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2542IDGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2542IDGK fall under?
The TLV2542IDGK is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLV2542IDGK when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2542IDGK you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2542IDGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2542IDGK have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV2542IDGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2542IDGK often in real-time on the comparison pages.
What if I can't find stock of TLV2542IDGK?
You can fill out our help required form which you can use to request a quote for TLV2542IDGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.