No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 6.4MHz |
Slew Rate | 1.6V/µs |
Supply Voltage Range | ± 1.35V to ± 3V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 3V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 2464 |
Gain Bandwidth | 6.4MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 2464 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 2000µV |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.7V |
Quad, 6-V, 6.4-MHz, RRIO operational amplifier | Texas Instruments |
Op Amp, Quad Rri/O, 2464, Soic14 | Newark Electronics |
OP AMP, QUAD RRI/O, 2464, SOIC14 | element14 |
Quad OPAMP Low Power | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLV2464CD .?
Additional datasheets, footprints and schematics for TLV2464CD . are listed on our Part Details page. You can also find images and similar parts to TLV2464CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2464CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2464CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2464CD . fall under?
The TLV2464CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2464CD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2464CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2464CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2464CD . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TLV2464CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2464CD . often in real-time on the comparison pages.
What if I can't find stock of TLV2464CD .?
You can fill out our help required form which you can use to request a quote for TLV2464CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.