No distributors results available
View Full Pricing & Stock ComparisonInput common mode headroom (to positive supply)(Typ)(V) | 0.0 |
---|---|
Input common mode headroom (to negative supply)(Typ)(V) | 0.0 |
Offset drift(Typ)(uV/C) | 2 |
Architecture | Bipolar |
Output current(Typ)(mA) | 80 |
CMRR(Typ)(dB) | 85 |
Iq per channel(Typ)(mA) | 0.55 |
Features | N/A |
Package Group | CDIP|8,CFP|10,LCCC|20 |
Rating | Military |
GBW(Typ)(MHz) | 6.4 |
Vos (offset voltage @ 25 C)(Max)(mV) | 1.5 |
Rail-to-rail | In,Out |
Slew Rate(Typ)(V/us) | 1.6 |
Operating temperature range(C) | -55 to 125 |
Output swing headroom (to positive supply)(Typ)(V) | -0.2 |
Input bias current(Max)(pA) | 14000 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 2.7 |
Output swing headroom (to negative supply)(Typ)(V) | 0.2 |
CMRR(Min)(dB) | 71 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Vn at 1 kHz(Typ)(nV/rtHz) | 11 |
Number of channels(#) | 2 |
Iq per channel(Max)(mA) | 0.65 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 6 |
Where can I find additional details, specifications and documents for a TLV2462AM?
Additional datasheets, footprints and schematics for TLV2462AM are listed on our Part Details page. You can also find images and similar parts to TLV2462AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2462AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2462AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2462AM fall under?
The TLV2462AM is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2462AM when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2462AM you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2462AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2462AM have stock available?
There is no stock from authorised distributors for TLV2462AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2462AM often in real-time on the comparison pages.
What if I can't find stock of TLV2462AM?
You can fill out our help required form which you can use to request a quote for TLV2462AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.