No distributors results available
View Full Pricing & Stock ComparisonInput common mode headroom (to positive supply)(Typ)(V) | 0.0 |
---|---|
Input common mode headroom (to negative supply)(Typ)(V) | 0.0 |
Vos (offset voltage @ 25 C)(Max)(mV) | 2 |
Offset drift(Typ)(uV/C) | 2 |
Architecture | Bipolar |
Output current(Typ)(mA) | 80 |
Number of channels(#) | 1 |
CMRR(Typ)(dB) | 85 |
Iq per channel(Typ)(mA) | 0.55 |
Features | N/A |
Package Group | CFP|10 |
Rating | Military |
GBW(Typ)(MHz) | 6.4 |
Rail-to-rail | In,Out |
Slew Rate(Typ)(V/us) | 1.6 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Operating temperature range(C) | -55 to 125 |
Output swing headroom (to positive supply)(Typ)(V) | -0.2 |
Input bias current(Max)(pA) | 14000 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 2.7 |
Output swing headroom (to negative supply)(Typ)(V) | 0.2 |
CMRR(Min)(dB) | 71 |
Vn at 1 kHz(Typ)(nV/rtHz) | 11 |
Iq per channel(Max)(mA) | 0.65 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 6 |
Where can I find additional details, specifications and documents for a TLV2461M?
Additional datasheets, footprints and schematics for TLV2461M are listed on our Part Details page. You can also find images and similar parts to TLV2461M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2461M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2461M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2461M fall under?
The TLV2461M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2461M when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2461M you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2461M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2461M have stock available?
There is no stock from authorised distributors for TLV2461M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2461M often in real-time on the comparison pages.
What if I can't find stock of TLV2461M?
You can fill out our help required form which you can use to request a quote for TLV2461M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.