TLV2461IDBVR . Part Information
Details for TLV2461IDBVR . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.9500 |
10 | 1.4500 |
50 | 1.3500 |
100 | 1.2400 |
250 | 1.1700 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 6.4MHz |
Slew Rate | 1.6V/µs |
Supply Voltage Range | 2.7V to 6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 6V |
Op Amp Type | Precision |
Alternative Part Descriptions
- OP AMP, 6.4MHZ, 1.6V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:6.4MHz; Slew Rate:1.6V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV2461IDBVR .?
Additional datasheets, footprints and schematics for TLV2461IDBVR . are listed in our Part Details tab. You can also find the TLV2461IDBVR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2461IDBVR . in the Pricing & Inventory tab next to part details. You can view TLV2461IDBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2461IDBVR . fall under?
The TLV2461IDBVR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2461IDBVR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2461IDBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2461IDBVR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV2461IDBVR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV2461IDBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2461IDBVR . often in real-time on the comparison pages.
What if I can't find stock of TLV2461IDBVR .?
You can fill out our help required form which you can use to request a quote for TLV2461IDBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.