TLV2454ID . Part Information
Details for TLV2454ID . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.9400 |
10 | 2.3500 |
25 | 2.2900 |
50 | 2.2300 |
100 | 1.9200 |
250 | 1.8000 |
500 | 1.6300 |
1000 | 1.3100 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 200kHz |
Slew Rate | 0.11V/µs |
Supply Voltage Range | ± 1.35V to ± 3V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 3V |
Gain Bandwidth | 200kHz |
I/O Type | Rail-Rail I/O |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.7V |
Alternative Part Descriptions
- IC, OP AMP, QUAD RRIO, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:200kHz; Slew Rate:0.11V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV2454ID .?
Additional datasheets, footprints and schematics for TLV2454ID . are listed in our Part Details tab. You can also find the TLV2454ID . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2454ID . in the Pricing & Inventory tab next to part details. You can view TLV2454ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2454ID . fall under?
The TLV2454ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2454ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2454ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2454ID . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV2454ID . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV2454ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2454ID . often in real-time on the comparison pages.
What if I can't find stock of TLV2454ID .?
You can fill out our help required form which you can use to request a quote for TLV2454ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.