No distributors results available
View Full Pricing & Stock ComparisonOutput current(Typ)(mA) | 15 |
---|---|
CMRR(Typ)(dB) | 75 |
GBW(Typ)(MHz) | 1.81 |
Vos (offset voltage @ 25 C)(Max)(mV) | 2 |
Offset drift(Typ)(uV/C) | 2 |
Rail-to-rail | In to V-,Out |
Slew Rate(Typ)(V/us) | 1.4 |
Iq per channel(Max)(mA) | 1.1 |
Features | N/A |
Rating | Military |
CMRR(Min)(dB) | 70 |
Input common mode headroom (to positive supply)(Typ)(V) | -0.5 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Output swing headroom (to positive supply)(Typ)(V) | -0.03 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 10 |
Output swing headroom (to negative supply)(Typ)(V) | 0.01 |
Iq per channel(Typ)(mA) | 0.75 |
Vn at 1 kHz(Typ)(nV/rtHz) | 16 |
Package Group | CDIP|8 |
Input bias current(Max)(pA) | 60 |
Input common mode headroom (to negative supply)(Typ)(V) | -0.25 |
Architecture | CMOS |
Operating temperature range(C) | -55 to 125 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 2.7 |
Number of channels(#) | 2 |
Where can I find additional details, specifications and documents for a TLV2442M?
Additional datasheets, footprints and schematics for TLV2442M are listed on our Part Details page. You can also find images and similar parts to TLV2442M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2442M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2442M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2442M fall under?
The TLV2442M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2442M when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2442M you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2442M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2442M have stock available?
There is no stock from authorised distributors for TLV2442M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2442M often in real-time on the comparison pages.
What if I can't find stock of TLV2442M?
You can fill out our help required form which you can use to request a quote for TLV2442M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.