TLV2432CD . Part Information
Details for TLV2432CD . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 500kHz |
Slew Rate | 0.25V/µs |
Supply Voltage Range | 2.7V to 10V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 10V |
Base Number | 2432 |
Gain Bandwidth | 0.5MHz |
I/O Type | Rail-Rail Outputs |
Op Amp Type | Low Voltage |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 10V |
Supply Voltage Min | 2.7V |
Alternative Part Descriptions
- IC, OP AMP, DUAL RRIO, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.25V/µs; Supply Voltage Range:2.7V to 10V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes | Newark Electronics
- Dual advanced LinCMOS™ rail-to-rail output 10V op amp
| Texas Instruments
Viewing Distributors for TLV2432CD .
Loading...
Loading Results for TLV2432CD .