No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 160kHz |
Slew Rate | 0.06V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 8V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 2381 |
Gain Bandwidth | 160kHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 2381 |
Input Offset Voltage Max | 4.5mV |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
Op Amp, Rri/O, Smd, 2381, Sot-23-5, Reel | Newark Electronics |
10-uA/Ch 160kHz RRIO Op Amp | Mouser Electronics |
Single, 16-V, 160-kHz, RRIO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV2381IDBVT .?
Additional datasheets, footprints and schematics for TLV2381IDBVT . are listed on our Part Details page. You can also find images and similar parts to TLV2381IDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2381IDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2381IDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2381IDBVT . fall under?
The TLV2381IDBVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2381IDBVT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2381IDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2381IDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2381IDBVT . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for TLV2381IDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2381IDBVT . often in real-time on the comparison pages.
What if I can't find stock of TLV2381IDBVT .?
You can fill out our help required form which you can use to request a quote for TLV2381IDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.