TLV2376IDR . Part Information
Details for TLV2376IDR . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.9300 |
10 | 1.4400 |
50 | 1.3400 |
100 | 1.2400 |
250 | 1.1600 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier |
Bandwidth | 5.5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.2V to 5.5V ± 1.1V to ± 2.75V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, 5.5MHZ, 2V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V, ± 1.1V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV2376IDR .?
Additional datasheets, footprints and schematics for TLV2376IDR . are listed in our Part Details tab. You can also find the TLV2376IDR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2376IDR . in the Pricing & Inventory tab next to part details. You can view TLV2376IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2376IDR . fall under?
The TLV2376IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2376IDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2376IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2376IDR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV2376IDR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV2376IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2376IDR . often in real-time on the comparison pages.
What if I can't find stock of TLV2376IDR .?
You can fill out our help required form which you can use to request a quote for TLV2376IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.