Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | 2.7V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad, 16-V, 3-MHz, RRIO operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
OP-AMP, 3MHZ, 2.4V/US, SOIC-14 | element14 |
Op-Amp, 3Mhz, 2.4V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV2374IDR .?
Additional datasheets, footprints and schematics for TLV2374IDR . are listed on our Part Details page. You can also find images and similar parts to TLV2374IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2374IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2374IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2374IDR . fall under?
The TLV2374IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2374IDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2374IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2374IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2374IDR . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for TLV2374IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2374IDR . often in real-time on the comparison pages.
What if I can't find stock of TLV2374IDR .?
You can fill out our help required form which you can use to request a quote for TLV2374IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.