Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 |
---|---|
Bandwidth | 3MHz |
No. of Pins | 8 |
Operating Temperature Range | -40°C to +125°C |
SVHC | No SVHC (19-Dec-2011) |
Amplifier Type | CMOS |
Base Number | 2372 |
IC Generic Number | 2372 |
Input Offset Voltage Max | 4.5mV |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Package / Case | VSSOP |
Slew Rate | 2.4V/µs |
Supply Voltage + Nom | 16V |
Termination Type | SMD |
Dual, 16-V, 3-MHz, RRIO operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TLV2372IDGK?
Additional datasheets, footprints and schematics for TLV2372IDGK are listed on our Part Details page. You can also find images and similar parts to TLV2372IDGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2372IDGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2372IDGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2372IDGK fall under?
The TLV2372IDGK is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2372IDGK when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2372IDGK you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2372IDGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2372IDGK have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for TLV2372IDGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2372IDGK often in real-time on the comparison pages.
What if I can't find stock of TLV2372IDGK?
You can fill out our help required form which you can use to request a quote for TLV2372IDGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.