Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input bias current (+/-)(Max)(nA) | 20 |
---|---|
Rating | Military |
Rail-to-rail | Out |
Features | N/A |
VICR(Max)(V) | 7 |
Vs(Min)(V) | 2 |
Iq per channel(Max)(mA) | 0.15 |
Package Group | CDIP|14,CFP|14,LCCC|20 |
Propagation delay time(uS) | 0.65 |
Operating temperature range(C) | -55 to 125 |
Number of channels(#) | 4 |
Vos (offset voltage @ 25 C)(Max)(mV) | 5 |
Output type | Open Collector |
Vs(Max)(V) | 8 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Iq per channel(Typ)(mA) | 0.07 |
VICR(Min)(V) | 0 |
Where can I find additional details, specifications and documents for a TLV2354M?
Additional datasheets, footprints and schematics for TLV2354M are listed on our Part Details page. You can also find images and similar parts to TLV2354M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2354M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2354M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2354M fall under?
The TLV2354M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV2354M when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2354M you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2354M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2354M have stock available?
There is no stock from authorised distributors for TLV2354M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2354M often in real-time on the comparison pages.
What if I can't find stock of TLV2354M?
You can fill out our help required form which you can use to request a quote for TLV2354M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.