Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input bias current (+/-)(Max)(nA) | 20 |
---|---|
Rating | Military |
Rail-to-rail | Out |
Features | N/A |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
VICR(Max)(V) | 7 |
Vs(Min)(V) | 2 |
Package Group | CDIP|8 |
Iq per channel(Max)(mA) | 0.15 |
Propagation delay time(uS) | 0.65 |
Operating temperature range(C) | -55 to 125 |
Vos (offset voltage @ 25 C)(Max)(mV) | 5 |
Output type | Open Collector |
Vs(Max)(V) | 8 |
Iq per channel(Typ)(mA) | 0.07 |
Number of channels(#) | 2 |
VICR(Min)(V) | 0 |
Where can I find additional details, specifications and documents for a TLV2352M?
Additional datasheets, footprints and schematics for TLV2352M are listed on our Part Details page. You can also find images and similar parts to TLV2352M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2352M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2352M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2352M fall under?
The TLV2352M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV2352M when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2352M you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2352M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2352M have stock available?
There is no stock from authorised distributors for TLV2352M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2352M often in real-time on the comparison pages.
What if I can't find stock of TLV2352M?
You can fill out our help required form which you can use to request a quote for TLV2352M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.