Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output current(Typ)(mA) | 9 |
---|---|
Offset drift(Typ)(uV/C) | 2 |
Rail-to-rail | In to V-,Out |
Input common mode headroom (to positive supply)(Typ)(V) | -0.8 |
GBW(Typ)(MHz) | 0.71 |
Features | High Cload Drive |
Rating | Military |
CMRR(Min)(dB) | 70 |
Iq per channel(Max)(mA) | 0.25 |
Output swing headroom (to positive supply)(Typ)(V) | -0.15 |
Package Group | CDIP|14,CFP|14 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 16 |
Slew Rate(Typ)(V/us) | 0.55 |
Vos (offset voltage @ 25 C)(Max)(mV) | 0.95 |
Input bias current(Max)(pA) | 60 |
Output swing headroom (to negative supply)(Typ)(V) | 0.09 |
CMRR(Typ)(dB) | 83 |
Architecture | CMOS |
Number of channels(#) | 4 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP) |
Input common mode headroom (to negative supply)(Typ)(V) | -0.3 |
Operating temperature range(C) | -55 to 125 |
Vn at 1 kHz(Typ)(nV/rtHz) | 12 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 2.7 |
Iq per channel(Typ)(mA) | 0.2 |
Where can I find additional details, specifications and documents for a TLV2264AM?
Additional datasheets, footprints and schematics for TLV2264AM are listed on our Part Details page. You can also find images and similar parts to TLV2264AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2264AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2264AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2264AM fall under?
The TLV2264AM is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > Precision op amps (Vos<1mV).
Can I view similar or alternative parts?
You can view similar parts to TLV2264AM when available in the Precision op amps (Vos<1mV) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2264AM you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2264AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2264AM have stock available?
There is no stock from authorised distributors for TLV2264AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2264AM often in real-time on the comparison pages.
What if I can't find stock of TLV2264AM?
You can fill out our help required form which you can use to request a quote for TLV2264AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.