TLV2211CDBVR Amplifiers & Comparators by Texas Instruments

OP AMP, 56KHZ, 0.025V/uS, SOT-23-5

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 56kHz
Slew Rate 0.025V/µs
Supply Voltage Range 2.7V to 10V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min 0°C
RoHS Compliant Yes

Alternative Descriptions

OP AMP, 56KHZ, 0.025V/US, SOT-23-5 | element14
Single, 10-V, 65-kHz operational amplifier with high output current (10 mA) | Texas Instruments

More Parts in Operational Amplifiers - Op Amps


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV2211CDBVR?

Additional datasheets, footprints and schematics for TLV2211CDBVR are listed on our Part Details page. You can also find images and similar parts to TLV2211CDBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV2211CDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2211CDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV2211CDBVR fall under?

The TLV2211CDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLV2211CDBVR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2211CDBVR you can contact the distributor directly for product support, shipping queries etc.

Is the TLV2211CDBVR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TLV2211CDBVR have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for TLV2211CDBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV2211CDBVR often in real-time on the comparison pages.

What if I can't find stock of TLV2211CDBVR?

You can fill out our help required form which you can use to request a quote for TLV2211CDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay