TLV2171IDGKT . Part Information

Details for TLV2171IDGKT . by Texas Instruments

Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps

Part Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 3MHz
Slew Rate 1.5V/µs
Supply Voltage Range 2.7V to 36V ± 1.35V to ± 18V
Amplifier Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • OP-AMP, 3MHZ, 1.5V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV2171IDGKT .?

Additional datasheets, footprints and schematics for TLV2171IDGKT . are listed in our Part Details tab. You can also find the TLV2171IDGKT . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV2171IDGKT . in the Pricing & Inventory tab next to part details. You can view TLV2171IDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV2171IDGKT . fall under?

The TLV2171IDGKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLV2171IDGKT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2171IDGKT . you can contact the distributor directly for product support, shipping queries etc.

Is the TLV2171IDGKT . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TLV2171IDGKT . have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for TLV2171IDGKT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV2171IDGKT . often in real-time on the comparison pages.

What if I can't find stock of TLV2171IDGKT .?

You can fill out our help required form which you can use to request a quote for TLV2171IDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TLV2171IDGKT .

Loading...
Loading Results for TLV2171IDGKT .
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us