TLV1701AIDRLT Part Information
Details for TLV1701AIDRLT by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Comparators
Part Features
- Industrial Temperature Range: u201340u00b0C to +125u00b0C
- Input Common-Mode Range Includes Both Rails
- Low Input Offset Voltage: 300 u00b5V
- Low Propagation Delay: 560 ns
- Low Quiescent Current: 55 u00b5A per Comparator
- Open Collector Outputs: u2013 Up to 36 V Above Negative Supply Regardless of Supply Voltage
- Small Packages:
- Supply Range: +2.2 V to +36 V or u00b11.1 V to u00b118 V
Part Specifications
Comparator Type | Micropower |
No. of Comparators | 1 Comparator, 1 |
Response Time | 560ns |
Supply Voltage Range | 2.2V to 36V ± 1.1V to ± 18V |
Comparator Case Style | SOT-553 |
No. of Pins | 5Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV1701AIDRLT?
Additional datasheets, footprints and schematics for TLV1701AIDRLT are listed in our Part Details tab. You can also find the TLV1701AIDRLT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1701AIDRLT in the Pricing & Inventory tab next to part details. You can view TLV1701AIDRLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1701AIDRLT fall under?
The TLV1701AIDRLT is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV1701AIDRLT when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1701AIDRLT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1701AIDRLT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV1701AIDRLT have stock available?
There is no stock from authorised distributors for TLV1701AIDRLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1701AIDRLT often in real-time on the comparison pages.
What if I can't find stock of TLV1701AIDRLT?
You can fill out our help required form which you can use to request a quote for TLV1701AIDRLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.