TLV1701AIDCKT . Part Information
Details for TLV1701AIDCKT . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators
Part Downloads


Part Specifications
Comparator Type | Micropower |
No. of Comparators | 1 Comparator, 1 |
Response Time | 560ns |
Supply Voltage Range | 2.2V to 36V ± 1.1V to ± 18V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- COMPARATOR, MICROPOWER, SINGLE, SC-70-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:560ns; Supply Voltage Range:2.2V to 36V, ± 1.1V to ± 18V; Comparator Case Style:SC-70; No. of Pins:5Pins RoHS Compliant: Yes | Newark Electronics
- Single high voltage, low power comparator | Texas Instruments
Viewing Distributors for TLV1701AIDCKT .
Loading...
Loading Results for TLV1701AIDCKT .