Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Sample Rate(Max)(MSPS) | 0.091 |
Interface | SPI |
Resolution(Bits) | 10 |
INL(Max)(+/-LSB) | 1 |
Number of input channels | 8 |
Rating | Military |
Analog voltage AVDD(Max)(V) | 5.5 |
Input range(Min)(V) | 0 |
Multi-channel configuration | Multiplexed |
Analog voltage AVDD(Min)(V) | 2.7 |
Sample Rate(Max)(kSPS) | 91 |
Operating temperature range(C) | -55 to 125 |
Reference mode | Ext |
Digital supply(Max)(V) | 5.5 |
Power consumption(Typ)(mW) | 0.95 |
Digital supply(Min)(V) | 2.7 |
Input range(Max)(V) | 5.5 |
Package Group | CDIP|20,LCCC|20 |
Input type | Single-Ended |
Architecture | SAR |
Where can I find additional details, specifications and documents for a TLV1548M?
Additional datasheets, footprints and schematics for TLV1548M are listed on our Part Details page. You can also find images and similar parts to TLV1548M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1548M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1548M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1548M fall under?
The TLV1548M is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Analog-to-digital converters (ADCs) > Precision ADCs (<=10MSPS).
Can I view similar or alternative parts?
You can view similar parts to TLV1548M when available in the Precision ADCs (<=10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1548M you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1548M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV1548M have stock available?
There is no stock from authorised distributors for TLV1548M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1548M often in real-time on the comparison pages.
What if I can't find stock of TLV1548M?
You can fill out our help required form which you can use to request a quote for TLV1548M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.