Status: | Unknown |
---|---|
Series: | 2.5V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 570mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 2.5V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 5.5V |
1-A, low-dropout voltage regulator (tab GND) | Texas Instruments |
Ldo, 0.45Vdo, 1A, 2.5V, 1.5%, 4Sot223 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV117125DCYT?
Additional datasheets, footprints and schematics for TLV117125DCYT are listed on our Part Details page. You can also find images and similar parts to TLV117125DCYT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV117125DCYT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV117125DCYT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV117125DCYT fall under?
The TLV117125DCYT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV117125DCYT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV117125DCYT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV117125DCYT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV117125DCYT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV117125DCYT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV117125DCYT often in real-time on the comparison pages.
What if I can't find stock of TLV117125DCYT?
You can fill out our help required form which you can use to request a quote for TLV117125DCYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.