Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
50
in stock
|
Buy Now | |
CoreStaff
from US$0.41
|
829
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
129
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 455mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LDO Regulator, TLV1117LV33DCYT | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 3.3V, 1A, Sot-223-4 | Newark Electronics |
LDO, FIXED, 3.3V, 1A, SOT-223-4 | element14 |
Where can I find additional details, specifications and documents for a TLV1117LV33DCYT .?
Additional datasheets, footprints and schematics for TLV1117LV33DCYT . are listed on our Part Details page. You can also find images and similar parts to TLV1117LV33DCYT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1117LV33DCYT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1117LV33DCYT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1117LV33DCYT . fall under?
The TLV1117LV33DCYT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV1117LV33DCYT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1117LV33DCYT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1117LV33DCYT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV1117LV33DCYT . have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TLV1117LV33DCYT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1117LV33DCYT . often in real-time on the comparison pages.
What if I can't find stock of TLV1117LV33DCYT .?
You can fill out our help required form which you can use to request a quote for TLV1117LV33DCYT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.