Status: | Unknown |
---|---|
Series: | 3.3V 800mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
3,290
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
584,403
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,492
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
363
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
6
in stock
|
Buy Now | |
element14
from US$0.27
|
6
in stock
|
Buy Now | |
Farnell
from US$0.26
|
6
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.7V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 800mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
800-mA, 15-V, linear voltage regulator | Texas Instruments |
Reg LDO Lin Fix Pos 3.3V 0.8A SOT223 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 3.3V, 0.8A, Sot-223-4 | Newark Electronics |
LDO, FIXED, 3.3V, 0.8A, SOT-223-4 | element14 |
Where can I find additional details, specifications and documents for a TLV1117-33IDCYR .?
Additional datasheets, footprints and schematics for TLV1117-33IDCYR . are listed on our Part Details page. You can also find images and similar parts to TLV1117-33IDCYR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1117-33IDCYR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1117-33IDCYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1117-33IDCYR . fall under?
The TLV1117-33IDCYR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV1117-33IDCYR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1117-33IDCYR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1117-33IDCYR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV1117-33IDCYR . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TLV1117-33IDCYR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1117-33IDCYR . often in real-time on the comparison pages.
What if I can't find stock of TLV1117-33IDCYR .?
You can fill out our help required form which you can use to request a quote for TLV1117-33IDCYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.