Status: | Unknown |
---|---|
Series: | 3.3V 800mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.24
Output Type | Fixed |
---|---|
Input Voltage Min | 4.7V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 800mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 15V |
800-mA, 15-V, linear voltage regulator | Texas Instruments |
Ldo, Fixed, 3.3V, 800Ma, Sot-223-4 | Newark Electronics |
LDO, FIXED, 3.3V, 800MA, SOT-223-4 | element14 |
Where can I find additional details, specifications and documents for a TLV1117-33IKVURG3?
Additional datasheets, footprints and schematics for TLV1117-33IKVURG3 are listed on our Part Details page. You can also find images and similar parts to TLV1117-33IKVURG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1117-33IKVURG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1117-33IKVURG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1117-33IKVURG3 fall under?
The TLV1117-33IKVURG3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV1117-33IKVURG3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1117-33IKVURG3 you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1117-33IKVURG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV1117-33IKVURG3 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TLV1117-33IKVURG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1117-33IKVURG3 often in real-time on the comparison pages.
What if I can't find stock of TLV1117-33IKVURG3?
You can fill out our help required form which you can use to request a quote for TLV1117-33IKVURG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.