Status: | Unknown |
---|---|
Series: | 1.8V 800mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3.2V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 800mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1117 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.8A |
Output Voltage Nom. | 1.8V |
Primary Input Voltage | 3.8V |
Supply Voltage Max | 15V |
Supply Voltage Min | 3.2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
Ic, Ldo Reg 1.8V 800Ma Sot-223-4 | Newark Electronics |
800-mA, 15-V, linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV1117-18IDCY .?
Additional datasheets, footprints and schematics for TLV1117-18IDCY . are listed on our Part Details page. You can also find images and similar parts to TLV1117-18IDCY . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1117-18IDCY . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1117-18IDCY . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1117-18IDCY . fall under?
The TLV1117-18IDCY . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV1117-18IDCY . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1117-18IDCY . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1117-18IDCY . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV1117-18IDCY . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLV1117-18IDCY ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1117-18IDCY . often in real-time on the comparison pages.
What if I can't find stock of TLV1117-18IDCY .?
You can fill out our help required form which you can use to request a quote for TLV1117-18IDCY . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.