Status: | Unknown |
---|---|
Series: | TLU Series |
RoHS: | Unknown |
Sensor Output | PNP |
---|---|
Sensing Range Max | 12mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Photo Current | - |
Product Range | TLU Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Approval Category | EX II3D |
Distance Measuring Range | 6mm to 12mm |
IP Rating | IP67 |
Lens Diameter | 9mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +55°C |
Output Format | White |
Output Type | PNP |
Output Type 2 | Circular |
Overall Depth | 31mm |
Overall Height | 58mm |
Overall Width | 81.2mm |
Response Time | 50µs |
Sensing Range | 6mm to 12mm |
Supply Current | 80mA |
Supply Voltage Range DC | 10V to 30V |
Supply Voltage V DC | 10V |
Termination Method | 4-Pin Plug |
Sensor, Contrast, White, Pnp, 6-12Mm | Newark Electronics |
SENSOR, CONTRAST, WHITE, 9MM, M12 | element14 |
Where can I find additional details, specifications and documents for a TLU-515C?
Additional datasheets, footprints and schematics for TLU-515C are listed on our Part Details page. You can also find images and similar parts to TLU-515C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLU-515C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLU-515C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLU-515C fall under?
The TLU-515C is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TLU-515C when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLU-515C you can contact the distributor directly for product support, shipping queries etc.
Is the TLU-515C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLU-515C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for TLU-515C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLU-515C often in real-time on the comparison pages.
What if I can't find stock of TLU-515C?
You can fill out our help required form which you can use to request a quote for TLU-515C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.