Status: | Unknown |
---|---|
Series: | TLU Series |
RoHS: | Unknown |
Sensor Output | PNP |
---|---|
Sensing Range Max | 12mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Photo Current | - |
Product Range | TLU Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Approval Category | EX II3D |
IP Rating | IP67 |
Lens Diameter | 9mm |
Operating Temperature Range | -10°C to +55°C |
Output Format | Red /Green |
Supply Current | 80mA |
Wavelength Green LED | 526nm |
Wavelength Red LED | 630nm |
Sensor, Contrast, Red/Green, Pnp, 6-12Mm | Newark Electronics |
SENSOR, CONTRAST, RED/GRN, 9MM, M12 | element14 |
Where can I find additional details, specifications and documents for a TLU-115?
Additional datasheets, footprints and schematics for TLU-115 are listed on our Part Details page. You can also find images and similar parts to TLU-115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLU-115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLU-115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLU-115 fall under?
The TLU-115 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TLU-115 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLU-115 you can contact the distributor directly for product support, shipping queries etc.
Is the TLU-115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLU-115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for TLU-115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLU-115 often in real-time on the comparison pages.
What if I can't find stock of TLU-115?
You can fill out our help required form which you can use to request a quote for TLU-115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.