Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
8,500
in stock
|
Buy Now | |
Chip One Stop
from US$3.10
|
210
in stock
|
Buy Now | |
element14
from US$0.91
|
2
in stock
|
Buy Now | |
Farnell
from US$0.82
|
2
in stock
|
Buy Now | |
Avnet America
-
|
8,500
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Isolation Voltage | 3.75kV |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Gate Drive |
Output Voltage | 35V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Isolation Voltage | 3.75kV |
Input Current | 10mA |
Output Voltage | 35V |
RoHS Compliant | Yes |
X36 Pb-F Photocoupler Thru Hole Tube Japan Made Rohs Compliant: Yes |Toshiba TLP351(F) | Newark Electronics |
Opto,Photo IC,Gate Drive,AC input,DIP8 | RS |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin PDIP | Avnet America |
COUPLER IGBT 0,6A 10KV/VS DIP-8 | Rutronik |
Where can I find additional details, specifications and documents for a TLP351(F)?
Additional datasheets, footprints and schematics for TLP351(F) are listed on our Part Details page. You can also find images and similar parts to TLP351(F) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLP351(F) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLP351(F) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLP351(F) fall under?
The TLP351(F) is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TLP351(F) when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLP351(F) you can contact the distributor directly for product support, shipping queries etc.
Is the TLP351(F) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLP351(F) have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for TLP351(F).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLP351(F) often in real-time on the comparison pages.
What if I can't find stock of TLP351(F)?
You can fill out our help required form which you can use to request a quote for TLP351(F) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.