Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | D |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 19Ah |
Battery Terminals | Wire Leads |
External Diameter | 34mm |
External Height | 78mm |
External Width | - |
External Depth | - |
Weight | 120g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Lithium battery TLP-93311/A/SM - D + HLC | RS |
Where can I find additional details, specifications and documents for a TLP-93311/A/SM?
Additional datasheets, footprints and schematics for TLP-93311/A/SM are listed on our Part Details page. You can also find images and similar parts to TLP-93311/A/SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLP-93311/A/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLP-93311/A/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLP-93311/A/SM fall under?
The TLP-93311/A/SM is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to TLP-93311/A/SM when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLP-93311/A/SM you can contact the distributor directly for product support, shipping queries etc.
Is the TLP-93311/A/SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLP-93311/A/SM have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for TLP-93311/A/SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLP-93311/A/SM often in real-time on the comparison pages.
What if I can't find stock of TLP-93311/A/SM?
You can fill out our help required form which you can use to request a quote for TLP-93311/A/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.