TLNS227M004R3000 Capacitors by KYOCERA AVX

CAPACITOR TANT 220UF 4V 3 OHM 0.2 1206 FULL REEL

Status: Unknown
Series: TLN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Tantalum Solid Electrolytic Chip Capacitors Undertab Series

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Newark
Newark
from US$0.65
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.74
-
Buy Now
Logo for element14
element14
from US$0.68
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 4V
Tantalum Capacitor Case 1206 ^3216 Metric]
Product Range TLN Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C

Alternative Descriptions

Capacitor Tant, 220Uf, 4V, 3 Ohm, 0.2, 1206, Full Reel | Newark Electronics
220uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 4 V dc +/-20%, TLN Series | AVX TLNS227M004R3000 | RS Americas
Surface Mount Tantalum Capacitor, 220 uF, 4 V, ± 20%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLNS227M004R3000?

Additional datasheets, footprints and schematics for TLNS227M004R3000 are listed on our Part Details page. You can also find images and similar parts to TLNS227M004R3000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLNS227M004R3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLNS227M004R3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLNS227M004R3000 fall under?

The TLNS227M004R3000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TLNS227M004R3000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLNS227M004R3000 you can contact the distributor directly for product support, shipping queries etc.

Is the TLNS227M004R3000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLNS227M004R3000 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Avnet America have stock available or on a lead time for TLNS227M004R3000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLNS227M004R3000 often in real-time on the comparison pages.

What if I can't find stock of TLNS227M004R3000?

You can fill out our help required form which you can use to request a quote for TLNS227M004R3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay