Status: | Unknown |
---|---|
Series: | TLN Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TLN Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 1ohm |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, 220 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1210 [3528-10 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TLNL227M006R1000?
Additional datasheets, footprints and schematics for TLNL227M006R1000 are listed on our Part Details page. You can also find images and similar parts to TLNL227M006R1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLNL227M006R1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLNL227M006R1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLNL227M006R1000 fall under?
The TLNL227M006R1000 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLNL227M006R1000 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLNL227M006R1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TLNL227M006R1000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLNL227M006R1000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for TLNL227M006R1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLNL227M006R1000 often in real-time on the comparison pages.
What if I can't find stock of TLNL227M006R1000?
You can fill out our help required form which you can use to request a quote for TLNL227M006R1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.