Status: | Unknown |
---|---|
Series: | TLM Series |
RoHS: | Unknown |
Prices starting from US$36.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.19
|
56
in stock
|
Buy Now |
Battery Voltage | 4V |
---|---|
Battery Size Code | AA |
Battery Technology | Lithium Metal Oxide |
Battery Capacity | 500mAh |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 15.5mm |
External Height | 52mm |
External Width | - |
External Depth | - |
Weight | 20g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | TLM Series |
SVHC | No SVHC (27-Jun-2018) |
BATTERY, NON RECHARGEABLE, 4V, 500MAH | Farnell |
Where can I find additional details, specifications and documents for a TLM-1550HPM/TP?
Additional datasheets, footprints and schematics for TLM-1550HPM/TP are listed on our Part Details page. You can also find images and similar parts to TLM-1550HPM/TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLM-1550HPM/TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLM-1550HPM/TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLM-1550HPM/TP fall under?
The TLM-1550HPM/TP is listed under Tadiran Parts.
Can I view similar or alternative parts?
You can view similar parts to TLM-1550HPM/TP when available in the Tadiran Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLM-1550HPM/TP you can contact the distributor directly for product support, shipping queries etc.
Is the TLM-1550HPM/TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLM-1550HPM/TP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TLM-1550HPM/TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLM-1550HPM/TP often in real-time on the comparison pages.
What if I can't find stock of TLM-1550HPM/TP?
You can fill out our help required form which you can use to request a quote for TLM-1550HPM/TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.