Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
SERDES Function | Serialiser / Deserialiser |
---|---|
Data Rate | 2.7Gbps |
IC Input Type | LVTTL |
IC Output Type | VML |
Driver Case Style | HVQFP |
No. of Pins | 64Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 2.7V |
No. of Inputs | 16 |
No. of Outputs | 16Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TLK2711AIRCP?
Additional datasheets, footprints and schematics for TLK2711AIRCP are listed on our Part Details page. You can also find images and similar parts to TLK2711AIRCP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLK2711AIRCP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLK2711AIRCP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLK2711AIRCP fall under?
The TLK2711AIRCP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLK2711AIRCP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLK2711AIRCP you can contact the distributor directly for product support, shipping queries etc.
Is the TLK2711AIRCP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLK2711AIRCP have stock available?
There is no stock from authorised distributors for TLK2711AIRCP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLK2711AIRCP often in real-time on the comparison pages.
What if I can't find stock of TLK2711AIRCP?
You can fill out our help required form which you can use to request a quote for TLK2711AIRCP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.