TLK2208BZPV Part Information
Details for TLK2208BZPV by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Network Controllers
Part Downloads


Part Specifications
Data Rate | 1.3Gbps |
Ethernet Type | IEEE 802.3z |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Controller IC Case Style | BGA |
No. of Pins | 289Pins |
IC Interface Type | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 340mA |
Supply Voltage Range | 1.7V to 1.9V 2.3V to 2.7V |
Termination Type | Surface Mount Device |
Viewing Distributors for TLK2208BZPV
Loading...
Loading Results for TLK2208BZPV