| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Logic Family / Base Number | - |
|---|---|
| Logic Type | Transceiver |
| No. of Outputs | 5Outputs |
| Logic Case Style | VQFP |
| No. of Pins | 64Pins |
| Supply Voltage Min | 2.3V |
| Supply Voltage Max | 2.7V |
| Logic IC Family | - |
| Logic IC Base Number | - |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 1501 |
| Control Interface | Parallel Serial |
| Data Rate | 1.5Gbps |
| Data Rate Max | 1.5Gbps |
| Driver Case Style | HVQFP |
| IC Generic Number | 1501 |
| IC Input Type | LVTTL |
| IC Output Type | CML |
| Line Bus Drive Receive Transceiver Type | Differential |
| No. of I/O's | 32I/O's |
| No. of Inputs | 1 |
| Operating Temperature Range | -40°C to +85°C |
| SERDES Function | Transceiver |
| Supply Current | 100mA |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TLK1501IRCPG4?
Additional datasheets, footprints and schematics for TLK1501IRCPG4 are listed on our Part Details page. You can also find images and similar parts to TLK1501IRCPG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLK1501IRCPG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLK1501IRCPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLK1501IRCPG4 fall under?
The TLK1501IRCPG4 is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to TLK1501IRCPG4 when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLK1501IRCPG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TLK1501IRCPG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLK1501IRCPG4 have stock available?
There is no stock from authorised distributors for TLK1501IRCPG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLK1501IRCPG4 often in real-time on the comparison pages.
What if I can't find stock of TLK1501IRCPG4?
You can fill out our help required form which you can use to request a quote for TLK1501IRCPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.