TLK1221RHAT . Part Information
Details for TLK1221RHAT . by Texas Instruments
Semiconductors - ICs>Logic>Decoders / Encoders
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 8.2200 |
25 | 7.8300 |
50 | 7.3200 |
100 | 6.8000 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | - |
Logic Type | - |
No. of Outputs | 10Outputs |
Logic Case Style | QFN |
No. of Pins | 40Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 2.7V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 1.3Gbps |
Driver Case Style | VQFN |
IC Input Type | LVTTL |
IC Output Type | Differential PECL |
No. of Inputs | 1 |
SERDES Function | Transceiver |
Supply Voltage Range | 2.3V to 2.7V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- TRANSCEIVER, ENET, 0.6-1.3GBPS, 40QFN; Logic Family / Base Number:-; Logic Type:-; No. of Outputs:10Outputs; Logic Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Logic IC Family:-; Logic IC BaseRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLK1221RHAT .?
Additional datasheets, footprints and schematics for TLK1221RHAT . are listed in our Part Details tab. You can also find the TLK1221RHAT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLK1221RHAT . in the Pricing & Inventory tab next to part details. You can view TLK1221RHAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLK1221RHAT . fall under?
The TLK1221RHAT . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to TLK1221RHAT . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLK1221RHAT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLK1221RHAT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLK1221RHAT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLK1221RHAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLK1221RHAT . often in real-time on the comparison pages.
What if I can't find stock of TLK1221RHAT .?
You can fill out our help required form which you can use to request a quote for TLK1221RHAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.