Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.20
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$24.20
|
30,128
in stock
|
Buy Now |
IC Interface Type | Serial |
---|---|
Interface Applications | - |
Supply Voltage Min | 950mV |
Supply Voltage Max | 1.05V |
Interface Case Style | FCBGA |
No. of Pins | 144Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 10002 |
Data Rate | 10Gbps |
Driver Case Style | BGA |
Ethernet Type | IEEE 802.3 |
No. of Inputs | 2 |
No. of Outputs | 2Outputs |
Supply Voltage Range | 950mV to 1.05V |
Dual-channel 10-Gbps multi-rate transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a TLK10002CTR?
Additional datasheets, footprints and schematics for TLK10002CTR are listed on our Part Details page. You can also find images and similar parts to TLK10002CTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLK10002CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLK10002CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLK10002CTR fall under?
The TLK10002CTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLK10002CTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLK10002CTR you can contact the distributor directly for product support, shipping queries etc.
Is the TLK10002CTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLK10002CTR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLK10002CTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLK10002CTR often in real-time on the comparison pages.
What if I can't find stock of TLK10002CTR?
You can fill out our help required form which you can use to request a quote for TLK10002CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.