TLJY687M006R0150 Capacitors by KYOCERA AVX

CAPACITOR TANTALUM 680UF 6.3V 2917

Status: Unknown
Series: TLJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Tantalum Solid Electrolytic Chip Capacitors High CV Consumer Series

Where to Buy

Prices starting from US$1.44

Distributor Stock
Logo for Newark
Newark
from US$2.28
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.31
-
Buy Now
Logo for element14
element14
from US$1.72
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 6.3V
Tantalum Capacitor Case 2917 ^7343 Metric]
Product Range TLJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.15ohm

Alternative Descriptions

Capacitor, Tantalum, 680Uf, 6.3V, 2917 | Newark Electronics
TLJ Series 680 ╡F 6.3 V 20 % 2917 (7343 Metric) Molded Tantalum Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, � 20%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLJY687M006R0150?

Additional datasheets, footprints and schematics for TLJY687M006R0150 are listed on our Part Details page. You can also find images and similar parts to TLJY687M006R0150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLJY687M006R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJY687M006R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLJY687M006R0150 fall under?

The TLJY687M006R0150 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TLJY687M006R0150 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLJY687M006R0150 you can contact the distributor directly for product support, shipping queries etc.

Is the TLJY687M006R0150 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLJY687M006R0150 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for TLJY687M006R0150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLJY687M006R0150 often in real-time on the comparison pages.

What if I can't find stock of TLJY687M006R0150?

You can fill out our help required form which you can use to request a quote for TLJY687M006R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay