Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
4
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
1,000
in stock
|
Buy Now | |
element14
from US$1.28
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.5mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Height | 6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 1000 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
150UF 10V 20% W 2312 LOW ESR | TTI Europe |
CAPACITOR, 150uF 10V W CASE | element14 |
CAP, 150µF, 10V, 20%, 2312, SMD | Farnell |
Capacitor Tant, 150Uf, 10V, 0.2 Ohm, 0.2, 2312 | Newark Electronics |
TLJ Series 150 ╡F 10 V 20 % 2312 (6032 Metric) Molded Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, ± 20%, -55 °C, 125 °C, 2312 [6032-15 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, � 20%, -55 �C, 125 �C, 2312 [6032-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJW157M010R0200?
Additional datasheets, footprints and schematics for TLJW157M010R0200 are listed on our Part Details page. You can also find images and similar parts to TLJW157M010R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJW157M010R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJW157M010R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJW157M010R0200 fall under?
The TLJW157M010R0200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJW157M010R0200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJW157M010R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJW157M010R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJW157M010R0200 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for TLJW157M010R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJW157M010R0200 often in real-time on the comparison pages.
What if I can't find stock of TLJW157M010R0200?
You can fill out our help required form which you can use to request a quote for TLJW157M010R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.