TLJT227M006R2000 Capacitors by KYOCERA AVX

CAPACITOR TANT, 220UF, 6.3V, 3528-12 20%, FULL REEL

Status: Unknown
Series: TLJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Newark
Newark
from US$0.82
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 6.3V
Tantalum Capacitor Case 1411 [3528 Metric]
Product Range TLJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 2ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 220Uf, 6.3V, 3528-12 20%, Full Reel | Newark Electronics
Tantalum Capacitors 220uF 6.3V T CASE 20% | Future Electronics
Surface Mount Tantalum Capacitor, 220 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 220 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLJT227M006R2000?

Additional datasheets, footprints and schematics for TLJT227M006R2000 are listed on our Part Details page. You can also find images and similar parts to TLJT227M006R2000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLJT227M006R2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJT227M006R2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLJT227M006R2000 fall under?

The TLJT227M006R2000 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TLJT227M006R2000 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLJT227M006R2000 you can contact the distributor directly for product support, shipping queries etc.

Is the TLJT227M006R2000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TLJT227M006R2000 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TLJT227M006R2000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLJT227M006R2000 often in real-time on the comparison pages.

What if I can't find stock of TLJT227M006R2000?

You can fill out our help required form which you can use to request a quote for TLJT227M006R2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay