Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
Tantalum Capacitor, 100Uf, 10V, 900 Ohm, 0.2, 1206, Full Reel | Newark Electronics |
TLJ Series 100 uF ▒20 % 10 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a TLJT107M010R0900?
Additional datasheets, footprints and schematics for TLJT107M010R0900 are listed on our Part Details page. You can also find images and similar parts to TLJT107M010R0900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJT107M010R0900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJT107M010R0900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJT107M010R0900 fall under?
The TLJT107M010R0900 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJT107M010R0900 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJT107M010R0900 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJT107M010R0900 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLJT107M010R0900 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for TLJT107M010R0900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJT107M010R0900 often in real-time on the comparison pages.
What if I can't find stock of TLJT107M010R0900?
You can fill out our help required form which you can use to request a quote for TLJT107M010R0900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.