TLJR476M004R3000 Capacitors by KYOCERA AVX

CAP 47µF 4V 20% REEL

Status: Unknown
Series: TLJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Tantalum Solid Electrolytic Chip Capacitors High CV Consumer Series

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$1.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for element14
element14
from US$0.47
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 4V
Tantalum Capacitor Case 0805 [2012 Metric]
Product Range TLJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 3ohm
Manufacturer Size Code R
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor Tant, 47Uf, 4V, 3Kohm, 20%, 0805 | Newark Electronics
TLJ Series 47 ╡F 4.3 V 20 % 0805 (2012 Metric) Molded Tantalum Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 47 uF, 4 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
CAPACITOR, 47uF 4V R CASE | element14
Surface Mount Tantalum Capacitor, 47 uF, 4 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLJR476M004R3000?

Additional datasheets, footprints and schematics for TLJR476M004R3000 are listed on our Part Details page. You can also find images and similar parts to TLJR476M004R3000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLJR476M004R3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJR476M004R3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLJR476M004R3000 fall under?

The TLJR476M004R3000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TLJR476M004R3000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLJR476M004R3000 you can contact the distributor directly for product support, shipping queries etc.

Is the TLJR476M004R3000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLJR476M004R3000 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TLJR476M004R3000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLJR476M004R3000 often in real-time on the comparison pages.

What if I can't find stock of TLJR476M004R3000?

You can fill out our help required form which you can use to request a quote for TLJR476M004R3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay