TLJR226M010R3800 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 22UF, 10V, 3.8KOHM, 20%, 0805

Status: Unknown
Series: TLJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark
Newark
from US$0.35
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 10V
Tantalum Capacitor Case 0805 [2012 Metric]
Product Range TLJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 3.8ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 22Uf, 10V, 3.8Kohm, 20%, 0805 | Newark Electronics
TLJ Series 22 uF ▒20 % 10 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLJR226M010R3800?

Additional datasheets, footprints and schematics for TLJR226M010R3800 are listed on our Part Details page. You can also find images and similar parts to TLJR226M010R3800 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLJR226M010R3800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJR226M010R3800 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLJR226M010R3800 fall under?

The TLJR226M010R3800 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TLJR226M010R3800 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLJR226M010R3800 you can contact the distributor directly for product support, shipping queries etc.

Is the TLJR226M010R3800 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TLJR226M010R3800 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for TLJR226M010R3800.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLJR226M010R3800 often in real-time on the comparison pages.

What if I can't find stock of TLJR226M010R3800?

You can fill out our help required form which you can use to request a quote for TLJR226M010R3800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay