Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
2,260
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
1,635
in stock
|
Buy Now | |
element14
from US$0.85
|
1,635
in stock
|
Buy Now | |
Farnell
from US$0.84
|
1,635
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
869
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5.4ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor 0805 100uF 6.3Vdc 5400 mOhm | RS |
Cap, 100Μf, 6.3V, 20% | Newark Electronics |
CAP, 100µF, 6.3V, 20% | element14 |
TLJ Series 100 uF ▒20 % 6.3V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
CAPACITOR 0805 100UF 6.3VDC 5400 MOHM | AVX TLJP107M006R5400 | RS Americas |
100UF 6.3V 20% P 0805 LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJP107M006R5400?
Additional datasheets, footprints and schematics for TLJP107M006R5400 are listed on our Part Details page. You can also find images and similar parts to TLJP107M006R5400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJP107M006R5400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJP107M006R5400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJP107M006R5400 fall under?
The TLJP107M006R5400 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJP107M006R5400 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJP107M006R5400 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJP107M006R5400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJP107M006R5400 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TLJP107M006R5400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJP107M006R5400 often in real-time on the comparison pages.
What if I can't find stock of TLJP107M006R5400?
You can fill out our help required form which you can use to request a quote for TLJP107M006R5400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.