TLJP107M004R2700 Capacitors by KYOCERA AVX

CAPACITOR, TANTALUM, 100UF, 4V, 0805

Status: Unknown
Series: TLJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Newark
Newark
from US$0.52
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.09
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 4V
Tantalum Capacitor Case 0805 [2012 Metric]
Product Range TLJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 2.7ohm
RoHS Compliant Yes

Alternative Descriptions

Tant Smd With Special Moq Rohs Compliant: Yes |Kyocera Avx TLJP107M004R2700 | Newark Electronics
TLJ Series 100 uF ▒20 % 4 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 100 uF, 4 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 100 uF, 4 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLJP107M004R2700?

Additional datasheets, footprints and schematics for TLJP107M004R2700 are listed on our Part Details page. You can also find images and similar parts to TLJP107M004R2700 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLJP107M004R2700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJP107M004R2700 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLJP107M004R2700 fall under?

The TLJP107M004R2700 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TLJP107M004R2700 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLJP107M004R2700 you can contact the distributor directly for product support, shipping queries etc.

Is the TLJP107M004R2700 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TLJP107M004R2700 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for TLJP107M004R2700.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLJP107M004R2700 often in real-time on the comparison pages.

What if I can't find stock of TLJP107M004R2700?

You can fill out our help required form which you can use to request a quote for TLJP107M004R2700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay